InspectorTools Noise Dosimeter/Datalogger EX407355

Description
Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock. Features Low cost, lightweight, easy to use, personal noise dosimeter Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable. Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables
Description
Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock. Features Low cost, lightweight, easy to use, personal noise dosimeter Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable. Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables

Suppliers

Company
Product
Description
Supplier Links
Noise Dosimeter/Datalogger - EX407355 - InspectorTools
Ventura, CA, USA
Noise Dosimeter/Datalogger
EX407355
Noise Dosimeter/Datalogger EX407355
Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock. Features Low cost, lightweight, easy to use, personal noise dosimeter Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable. Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables

Measure total sound exposure over an 8-hour period


  • Perform OSHA and IEC Noise accumulation surveys
  • Adjustable Criterion Level, Exchange Rate, and Threshold
  • Ideal for personal/workplace accumulated noise exposure
  • Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock.

Features

  • Low cost, lightweight, easy to use, personal noise dosimeter
  • Perform OSHA and IEC Noise accumulation surveys
  • Adjustable Criterion Level, Exchange Rate, and Threshold
  • Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances
  • Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards
  • Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode
  • Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable.
  • Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407355
Product Name Noise Dosimeter/Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meters - 1232337 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details