InspectorTools Sound Level Meter w/Backlit Display EX407732

Description
Two range meter with backlit LCD display High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Low: 35 to 100dB High: 65 to 130dB Data Hold and Max Hold functions Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit area Complete with microphone wind screen and 9V battery Applications: Enforcing community noise ordinances Meeting government safety issues (OSHA) Installing audio systems Product noise certification and reduction
Description
Two range meter with backlit LCD display High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Low: 35 to 100dB High: 65 to 130dB Data Hold and Max Hold functions Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit area Complete with microphone wind screen and 9V battery Applications: Enforcing community noise ordinances Meeting government safety issues (OSHA) Installing audio systems Product noise certification and reduction

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter w/Backlit Display - EX407732 - InspectorTools
Ventura, CA, USA
Sound Level Meter w/Backlit Display
EX407732
Sound Level Meter w/Backlit Display EX407732
Two range meter with backlit LCD display High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Low: 35 to 100dB High: 65 to 130dB Data Hold and Max Hold functions Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit area Complete with microphone wind screen and 9V battery Applications: Enforcing community noise ordinances Meeting government safety issues (OSHA) Installing audio systems Product noise certification and reduction

Two range meter with backlit LCD display


  • High accuracy meets ANSI and IEC 651 Type 2 standards
  • High and Low measuring ranges

    • Low: 35 to 100dB
    • High: 65 to 130dB

  • Data Hold and Max Hold functions

Features

  • High accuracy meets ANSI and IEC 651 Type 2 standards
  • High and Low measuring ranges
  • Data Hold and Max Hold functions
  • Backlit display to view in dimly lit area
  • Complete with microphone wind screen and 9V battery

Applications:

  • Enforcing community noise ordinances
  • Meeting government safety issues (OSHA)
  • Installing audio systems
  • Product noise certification and reduction
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407732
Product Name Sound Level Meter w/Backlit Display
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meters - 2307476 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Panel Computer Interface
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meter - PCE-MSV 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 20000 Hz
Level Range 30 to 130 dB re 20µPa
View Details