InspectorTools Integrating Sound Level Datalogger EX407780

Description
Leq and SEL measurements with built-in datalogger and PC interface Meets ANSI and IEC 651/804 Type 2 standards Datalogging function records up to 32,000 records Programmable integrating time; Real time calendar/clock Linearity over wide range (100dB) Display modes: SPL, SEL, Lmax/Lmin, & Leq
Description
Leq and SEL measurements with built-in datalogger and PC interface Meets ANSI and IEC 651/804 Type 2 standards Datalogging function records up to 32,000 records Programmable integrating time; Real time calendar/clock Linearity over wide range (100dB) Display modes: SPL, SEL, Lmax/Lmin, & Leq

Suppliers

Company
Product
Description
Supplier Links
Integrating Sound Level Datalogger - EX407780 - InspectorTools
Ventura, CA, USA
Integrating Sound Level Datalogger
EX407780
Integrating Sound Level Datalogger EX407780
Leq and SEL measurements with built-in datalogger and PC interface Meets ANSI and IEC 651/804 Type 2 standards Datalogging function records up to 32,000 records Programmable integrating time; Real time calendar/clock Linearity over wide range (100dB) Display modes: SPL, SEL, Lmax/Lmin, & Leq

Leq and SEL measurements with built-in datalogger and PC interface


  • Meets ANSI and IEC 651/804 Type 2 standards
  • Datalogging function records up to 32,000 records
  • Programmable integrating time;
  • Real time calendar/clock
  • Linearity over wide range (100dB)
  • Display modes: SPL, SEL, Lmax/Lmin, & Leq
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407780
Product Name Integrating Sound Level Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meters - 1224295 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Features Data Storage
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Outdoor Noise Dose Meter - 5860460 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details