InspectorTools Sound Level Alert w/Alarm EXSL130G

Description
Built-in LEDs alert user when sound level is too high or too low Bright LEDs (red flashing or green) aletr user when sound level is too high or too low - LEDs can be read from 30m (100ft) Continuous Monitoring of Sound Level Wall, desk or tripod mount with optional 15ft (5m) microphone extension cable for remote monitoring User settable high or low limit (30 to 130dB) with output to drive external relay module Meets ANSI Type 2 and EN 60651 accuracy specs - compliant to OSHA Features Bright LEDs (red flashing or green) alert user when sound level is too high or too low – LEDs can be read from 30m (100ft) Continuous Monitoring of Sound Level Ideal for industrial, hospital, auditoriums, schools and other areas where there is a need for being alerted when sound level reaches set point Meets ANSI Type 2 and EN 60651 accuracy. specs compliant to OSHA User settable high or low limit (30 to 130dB) indication with output to drive external relay module Wall, desk or tripod mount Microphone rotates 180° for desired placement. Optional 15ft (5m) microphone extension cable for remote monitoring Complete with AC adaptor, microphone wind cover, wall, desk or tripod mount (optional Tripod TR100) Applications: Industrial, Hospitals, Classrooms, and special quiet zones – When the sound level exceeds the HI set point the RED LEDs flash and can be seen from 100 ft (30m). Speakers/Educators/I nstructors, Auditoriums and Theaters – The user can set the SL130 so the RED LEDs flash when the sound level is below the LO set point where people in the audience may not be able to hear. When the sound level is above the LO set point, the GREEN LEDs indicate the sound level is acceptable. The user can reverse the Red and Green LEDs activation per user color preference.
Description
Built-in LEDs alert user when sound level is too high or too low Bright LEDs (red flashing or green) aletr user when sound level is too high or too low - LEDs can be read from 30m (100ft) Continuous Monitoring of Sound Level Wall, desk or tripod mount with optional 15ft (5m) microphone extension cable for remote monitoring User settable high or low limit (30 to 130dB) with output to drive external relay module Meets ANSI Type 2 and EN 60651 accuracy specs - compliant to OSHA Features Bright LEDs (red flashing or green) alert user when sound level is too high or too low – LEDs can be read from 30m (100ft) Continuous Monitoring of Sound Level Ideal for industrial, hospital, auditoriums, schools and other areas where there is a need for being alerted when sound level reaches set point Meets ANSI Type 2 and EN 60651 accuracy. specs compliant to OSHA User settable high or low limit (30 to 130dB) indication with output to drive external relay module Wall, desk or tripod mount Microphone rotates 180° for desired placement. Optional 15ft (5m) microphone extension cable for remote monitoring Complete with AC adaptor, microphone wind cover, wall, desk or tripod mount (optional Tripod TR100) Applications: Industrial, Hospitals, Classrooms, and special quiet zones – When the sound level exceeds the HI set point the RED LEDs flash and can be seen from 100 ft (30m). Speakers/Educators/I nstructors, Auditoriums and Theaters – The user can set the SL130 so the RED LEDs flash when the sound level is below the LO set point where people in the audience may not be able to hear. When the sound level is above the LO set point, the GREEN LEDs indicate the sound level is acceptable. The user can reverse the Red and Green LEDs activation per user color preference.

Suppliers

Company
Product
Description
Supplier Links
Sound Level Alert w/Alarm - EXSL130G - InspectorTools
Ventura, CA, USA
Sound Level Alert w/Alarm
EXSL130G
Sound Level Alert w/Alarm EXSL130G
Built-in LEDs alert user when sound level is too high or too low Bright LEDs (red flashing or green) aletr user when sound level is too high or too low - LEDs can be read from 30m (100ft) Continuous Monitoring of Sound Level Wall, desk or tripod mount with optional 15ft (5m) microphone extension cable for remote monitoring User settable high or low limit (30 to 130dB) with output to drive external relay module Meets ANSI Type 2 and EN 60651 accuracy specs - compliant to OSHA Features Bright LEDs (red flashing or green) alert user when sound level is too high or too low – LEDs can be read from 30m (100ft) Continuous Monitoring of Sound Level Ideal for industrial, hospital, auditoriums, schools and other areas where there is a need for being alerted when sound level reaches set point Meets ANSI Type 2 and EN 60651 accuracy. specs compliant to OSHA User settable high or low limit (30 to 130dB) indication with output to drive external relay module Wall, desk or tripod mount Microphone rotates 180° for desired placement. Optional 15ft (5m) microphone extension cable for remote monitoring Complete with AC adaptor, microphone wind cover, wall, desk or tripod mount (optional Tripod TR100) Applications: Industrial, Hospitals, Classrooms, and special quiet zones – When the sound level exceeds the HI set point the RED LEDs flash and can be seen from 100 ft (30m). Speakers/Educators/I nstructors, Auditoriums and Theaters – The user can set the SL130 so the RED LEDs flash when the sound level is below the LO set point where people in the audience may not be able to hear. When the sound level is above the LO set point, the GREEN LEDs indicate the sound level is acceptable. The user can reverse the Red and Green LEDs activation per user color preference.

Built-in LEDs alert user when sound level is too high or too low


  • Bright LEDs (red flashing or green) aletr user when sound level is too high or too low - LEDs can be read from 30m (100ft)
  • Continuous Monitoring of Sound Level Wall, desk or tripod mount with optional 15ft (5m) microphone extension cable for remote monitoring
  • User settable high or low limit (30 to 130dB) with output to drive external relay module
  • Meets ANSI Type 2 and EN 60651 accuracy specs - compliant to OSHA

Features

  • Bright LEDs (red flashing or green) alert user when sound level is too high or too low – LEDs can be read from 30m (100ft)
  • Continuous Monitoring of Sound Level
  • Ideal for industrial, hospital, auditoriums, schools and other areas where there is a need for being alerted when sound level reaches set point
  • Meets ANSI Type 2 and EN 60651 accuracy. specs compliant to OSHA
  • User settable high or low limit (30 to 130dB) indication with output to drive external relay module
  • Wall, desk or tripod mount
  • Microphone rotates 180° for desired placement. Optional 15ft (5m) microphone extension cable for remote monitoring
  • Complete with AC adaptor, microphone wind cover, wall, desk or tripod mount (optional Tripod TR100)

Applications:

  • Industrial, Hospitals, Classrooms, and special quiet zones – When the sound level exceeds the HI set point the RED LEDs flash and can be seen from 100 ft (30m).
  • Speakers/Educators/Instructors, Auditoriums and Theaters – The user can set the SL130 so the RED LEDs flash when the sound level is below the LO set point where people in the audience may not be able to hear. When the sound level is above the LO set point, the GREEN LEDs indicate the sound level is acceptable. The user can reverse the Red and Green LEDs activation per user color preference.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EXSL130G
Product Name Sound Level Alert w/Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meters - 2307463 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Display Digital Readouts
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details