Choose from a complete line of refrigerators, freezers, and combination refrigerator/freezer
| Terra Universal, Inc. | |
|---|---|
| Product Category | Laboratory Freezers |
| Product Number | 1720-24 |
| Product Name | Undercounter Refrigerator |
| Unit Style | Under the Counter |
| Features | Interior Lights; Shelves |
| Chamber Capacity | 5.6 cubic feet (159 liters) |
| Height | 28 inch (711 mm) |
| Length | 35.5 inch (902 mm) |