Terra Universal, Inc. Explosion Proof Refrigerator 2860-04

Description
Listed in Underwriters Laboratories for Class 1, Group C and D applications Wiring complies with National Electrical Code, Article 501-4 for Class 1, Division 1 and 2 Two adjustable wire shelves Adjustable microprocessor-based thermostat Auto cycle defrost Leveling legs The Marvel Scientific 6EAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) explosion-proof refrigerator. Available in both 115V and 230V, the 6CAR is designed for explosion-proof applications and meets all UL and National Electrical Code standards and regulations. Free Shipping!
Description
Listed in Underwriters Laboratories for Class 1, Group C and D applications Wiring complies with National Electrical Code, Article 501-4 for Class 1, Division 1 and 2 Two adjustable wire shelves Adjustable microprocessor-based thermostat Auto cycle defrost Leveling legs The Marvel Scientific 6EAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) explosion-proof refrigerator. Available in both 115V and 230V, the 6CAR is designed for explosion-proof applications and meets all UL and National Electrical Code standards and regulations. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Fullerton, CA, USA
Explosion Proof Refrigerator
2860-04
Explosion Proof Refrigerator 2860-04
Listed in Underwriters Laboratories for Class 1, Group C and D applications Wiring complies with National Electrical Code, Article 501-4 for Class 1, Division 1 and 2 Two adjustable wire shelves Adjustable microprocessor-based thermostat Auto cycle defrost Leveling legs The Marvel Scientific 6EAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) explosion-proof refrigerator. Available in both 115V and 230V, the 6CAR is designed for explosion-proof applications and meets all UL and National Electrical Code standards and regulations. Free Shipping!
  • Listed in Underwriters Laboratories for Class 1, Group C and D applications
  • Wiring complies with National Electrical Code, Article 501-4 for Class 1, Division 1 and 2
  • Two adjustable wire shelves
  • Adjustable microprocessor-based thermostat
  • Auto cycle defrost
  • Leveling legs

The Marvel Scientific 6EAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) explosion-proof refrigerator. Available in both 115V and 230V, the 6CAR is designed for explosion-proof applications and meets all UL and National Electrical Code standards and regulations.

Free Shipping!

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Refrigerators
Product Number 2860-04
Product Name Explosion Proof Refrigerator
Unit Style Upright
Features Automatic Defrost; Explosion Proof; Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
Height 26 inch (660 mm)
Length 23.88 inch (606 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop 48-Tube Cooler - 70001 - diaago
Specs
Height 3.74 inch (95 mm)
Length 7.87 inch (200 mm)
Width 8.46 inch (215 mm)
View Details
Pass-Thru Glass Door Refrigerator - S1R-SS-GD-PT - Continental Scientific
Specs
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
View Details
Medical Grade Biopharmaceutical Refrigerator -  - inTEST Thermal Solutions
Specs
Unit Style Upright
Chamber Capacity 2 to 14 cubic feet (56.63 to 396 liters)
Number of Doors 1 #
View Details
Specs
Unit Style Upright
Features Automatic Defrost; Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
View Details