Terra Universal, Inc. Incubated Shaker 5322-10-220

Description
Combines incubated/refrigerat ed temperatures with orbital shaker in a small footprint Ideal for incubating a small number of vessels 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks Small footprint requires minimal bench space Affordably priced Five-year warranty on parts, one year on labor and lifetime on drive mechanism Settings on the MaxQ 4450 allow users to choose between two temperature ranges, 5º C above ambient to 80º C or 5º C below ambient to 80º C, making the MaxQ4450 ideal for a small number of vessel-samples with a clear viewing lid to prevent disturbing contents. The MaxQ 4450 fulfills a variety of molecular biology, cell culture, and dissolution study purposes. You can operate the shaker in continuous mode or set the timer for 1 to 60 minutes for timed studies. An optional chiller, which pumps a mixture of ethylene glycol and water through a cooling coil in the shaker, is needed to achieve temperatures from 20º to 30º C in the chamber, but the chiller works only on the cooling-coil shaker models. When ordering, please specify shaker model, platform # 5322-26 and clamps. The chiller must also be ordered optionally to go with the cooling-coil shaker. Applications Cell cultures Solubility studies Extraction procedures Plasmid purification General mixing Bacterial suspensions Staining & de-staining Washing procedures Hybridizations Protein expression in bacteria Free Shipping!
Description
Combines incubated/refrigerat ed temperatures with orbital shaker in a small footprint Ideal for incubating a small number of vessels 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks Small footprint requires minimal bench space Affordably priced Five-year warranty on parts, one year on labor and lifetime on drive mechanism Settings on the MaxQ 4450 allow users to choose between two temperature ranges, 5º C above ambient to 80º C or 5º C below ambient to 80º C, making the MaxQ4450 ideal for a small number of vessel-samples with a clear viewing lid to prevent disturbing contents. The MaxQ 4450 fulfills a variety of molecular biology, cell culture, and dissolution study purposes. You can operate the shaker in continuous mode or set the timer for 1 to 60 minutes for timed studies. An optional chiller, which pumps a mixture of ethylene glycol and water through a cooling coil in the shaker, is needed to achieve temperatures from 20º to 30º C in the chamber, but the chiller works only on the cooling-coil shaker models. When ordering, please specify shaker model, platform # 5322-26 and clamps. The chiller must also be ordered optionally to go with the cooling-coil shaker. Applications Cell cultures Solubility studies Extraction procedures Plasmid purification General mixing Bacterial suspensions Staining & de-staining Washing procedures Hybridizations Protein expression in bacteria Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Incubated Shaker - 5322-10-220 - Terra Universal, Inc.
Fullerton, CA, USA
Incubated Shaker
5322-10-220
Incubated Shaker 5322-10-220
Combines incubated/refrigerat ed temperatures with orbital shaker in a small footprint Ideal for incubating a small number of vessels 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks Small footprint requires minimal bench space Affordably priced Five-year warranty on parts, one year on labor and lifetime on drive mechanism Settings on the MaxQ 4450 allow users to choose between two temperature ranges, 5º C above ambient to 80º C or 5º C below ambient to 80º C, making the MaxQ4450 ideal for a small number of vessel-samples with a clear viewing lid to prevent disturbing contents. The MaxQ 4450 fulfills a variety of molecular biology, cell culture, and dissolution study purposes. You can operate the shaker in continuous mode or set the timer for 1 to 60 minutes for timed studies. An optional chiller, which pumps a mixture of ethylene glycol and water through a cooling coil in the shaker, is needed to achieve temperatures from 20º to 30º C in the chamber, but the chiller works only on the cooling-coil shaker models. When ordering, please specify shaker model, platform # 5322-26 and clamps. The chiller must also be ordered optionally to go with the cooling-coil shaker. Applications Cell cultures Solubility studies Extraction procedures Plasmid purification General mixing Bacterial suspensions Staining & de-staining Washing procedures Hybridizations Protein expression in bacteria Free Shipping!
  • Combines incubated/refrigerated temperatures with orbital shaker in a small footprint
  • Ideal for incubating a small number of vessels
  • 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks
  • Small footprint requires minimal bench space
  • Affordably priced
  • Five-year warranty on parts, one year on labor and lifetime on drive mechanism

Settings on the MaxQ 4450 allow users to choose between two temperature ranges, 5º C above ambient to 80º C or 5º C below ambient to 80º C, making the MaxQ4450 ideal for a small number of vessel-samples with a clear viewing lid to prevent disturbing contents. The MaxQ 4450 fulfills a variety of molecular biology, cell culture, and dissolution study purposes. You can operate the shaker in continuous mode or set the timer for 1 to 60 minutes for timed studies. An optional chiller, which pumps a mixture of ethylene glycol and water through a cooling coil in the shaker, is needed to achieve temperatures from 20º to 30º C in the chamber, but the chiller works only on the cooling-coil shaker models. When ordering, please specify shaker model, platform # 5322-26 and clamps. The chiller must also be ordered optionally to go with the cooling-coil shaker.

Applications

  • Cell cultures
  • Solubility studies
  • Extraction procedures
  • Plasmid purification
  • General mixing
  • Bacterial suspensions
  • Staining & de-staining
  • Washing procedures
  • Hybridizations
  • Protein expression in bacteria

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Shakers
Product Number 5322-10-220
Product Name Incubated Shaker
Motion Orbital
Temperature Control Heating; Cooling (optional feature)
Speed Variable
Features Timer; Programmable
Frequency Range 15 to 500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Sieve Shaker - AS 300 Control - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details
Benchtop Refrigerated Incubator - 5322-07 - Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating; Cooling
Speed Variable
View Details
Digital High Speed Microplate Shakers - TR945170 - Parco Scientific Company
Specs
Display Type Digital Numerical Display
View Details