Terra Universal, Inc. Explosion-Proof Hot Plate 4000-92

Description
UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmosphere s) Provides 36.5 square inches (0.02 m2)of heating surface Offers a temperature range from 38°C to 220°C Thermostatic safety, set at 243°C, provides added protection if primary control fails These corrosion-resistant, easy-to-clean units are specifically designed to ensure safe heating in potentially explosive situations! Their cast-aluminum top plate provides effective heat transfer, and all controls are contained in an aluminum housing, protected from the explosive atmosphere. Free Shipping!
Description
UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmosphere s) Provides 36.5 square inches (0.02 m2)of heating surface Offers a temperature range from 38°C to 220°C Thermostatic safety, set at 243°C, provides added protection if primary control fails These corrosion-resistant, easy-to-clean units are specifically designed to ensure safe heating in potentially explosive situations! Their cast-aluminum top plate provides effective heat transfer, and all controls are contained in an aluminum housing, protected from the explosive atmosphere. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Hot Plate - 4000-92 - Terra Universal, Inc.
Fullerton, CA, USA
Explosion-Proof Hot Plate
4000-92
Explosion-Proof Hot Plate 4000-92
UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmosphere s) Provides 36.5 square inches (0.02 m2)of heating surface Offers a temperature range from 38°C to 220°C Thermostatic safety, set at 243°C, provides added protection if primary control fails These corrosion-resistant, easy-to-clean units are specifically designed to ensure safe heating in potentially explosive situations! Their cast-aluminum top plate provides effective heat transfer, and all controls are contained in an aluminum housing, protected from the explosive atmosphere. Free Shipping!
  • UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmospheres)
  • Provides 36.5 square inches (0.02 m2)of heating surface
  • Offers a temperature range from 38°C to 220°C
  • Thermostatic safety, set at 243°C, provides added protection if primary control fails

These corrosion-resistant, easy-to-clean units are specifically designed to ensure safe heating in potentially explosive situations! Their cast-aluminum top plate provides effective heat transfer, and all controls are contained in an aluminum housing, protected from the explosive atmosphere.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4000-92
Product Name Explosion-Proof Hot Plate
Heater Type Aluminum
Burners Single
Temperature Range 100 to 428 F (37.78 to 220 C)
Electrical Specifications 120 VAC - 50/60 Hz
Temperature Control Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Other; Stainless Steel
Electrical Specifications Mains
Features Stirrer
View Details
Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
Super-Nuova™ Digital Hot Plate - 4100-06 - Terra Universal, Inc.
Specs
Heater Type Aluminum
Burners Single
Electrical Specifications 110 VAC - 50/60 Hz
View Details