Terra Universal, Inc. General Purpose Hot Plate 4000-72

Description
Built-in controls Stainless steel case is strong, noncontaminating, and resists corrosion Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C) Top plates offer 39 square inches (0.03 m2)of heating surface 750 watts of heating power handle large loads Free Shipping!
Description
Built-in controls Stainless steel case is strong, noncontaminating, and resists corrosion Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C) Top plates offer 39 square inches (0.03 m2)of heating surface 750 watts of heating power handle large loads Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
General Purpose Hot Plate - 4000-72 - Terra Universal, Inc.
Fullerton, CA, USA
General Purpose Hot Plate
4000-72
General Purpose Hot Plate 4000-72
Built-in controls Stainless steel case is strong, noncontaminating, and resists corrosion Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C) Top plates offer 39 square inches (0.03 m2)of heating surface 750 watts of heating power handle large loads Free Shipping!
  • Built-in controls
  • Stainless steel case is strong, noncontaminating, and resists corrosion
  • Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C)
  • Top plates offer 39 square inches (0.03 m2)of heating surface
  • 750 watts of heating power handle large loads

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4000-72
Product Name General Purpose Hot Plate
Heater Type Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
Electrical Specifications 240 VAC - 50/60 Hz
Temperature Control Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
Hot Plate - HP-46 - Trent, Inc.
Specs
Heater Type Other; Steel
Burners Single
Temperature Range 0.0 to 600 F (-17.78 to 316 C)
View Details