InspectorTools BR100: (17mm diameter) Video Borescope Inspection Camera EXBR100

Description
2.4" Color TFT LCD Monitor 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape Mini water-proof (IP67) camera head for high resolution viewing Two bright LED lamps with dimmer to illuminate viewed object Glare-free close-up field of view Display detaches for easy storage Optional BR200-EXT extension cable available for increasing viewing depth (maximum 2 extension cables can be connected to the borescope) Complete with 4 AA batteries, extension tools (mirror, hook, magnet), video output jack, and hard case Features Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location HVAC: Inspect inside ducts, behind motors and compressors Automotive: View inside or around engines and transmissions Government: Safety and security inspections Industrial: Inspect weld integrity, process equipment, gears, molding machines Aerospace: Aircraft inspections for contamination, debris, cracks or other damage
Description
2.4" Color TFT LCD Monitor 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape Mini water-proof (IP67) camera head for high resolution viewing Two bright LED lamps with dimmer to illuminate viewed object Glare-free close-up field of view Display detaches for easy storage Optional BR200-EXT extension cable available for increasing viewing depth (maximum 2 extension cables can be connected to the borescope) Complete with 4 AA batteries, extension tools (mirror, hook, magnet), video output jack, and hard case Features Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location HVAC: Inspect inside ducts, behind motors and compressors Automotive: View inside or around engines and transmissions Government: Safety and security inspections Industrial: Inspect weld integrity, process equipment, gears, molding machines Aerospace: Aircraft inspections for contamination, debris, cracks or other damage

Suppliers

Company
Product
Description
Supplier Links
BR100: (17mm diameter) Video Borescope Inspection Camera - EXBR100 - InspectorTools
Ventura, CA, USA
BR100: (17mm diameter) Video Borescope Inspection Camera
EXBR100
BR100: (17mm diameter) Video Borescope Inspection Camera EXBR100
2.4" Color TFT LCD Monitor 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape Mini water-proof (IP67) camera head for high resolution viewing Two bright LED lamps with dimmer to illuminate viewed object Glare-free close-up field of view Display detaches for easy storage Optional BR200-EXT extension cable available for increasing viewing depth (maximum 2 extension cables can be connected to the borescope) Complete with 4 AA batteries, extension tools (mirror, hook, magnet), video output jack, and hard case Features Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location HVAC: Inspect inside ducts, behind motors and compressors Automotive: View inside or around engines and transmissions Government: Safety and security inspections Industrial: Inspect weld integrity, process equipment, gears, molding machines Aerospace: Aircraft inspections for contamination, debris, cracks or other damage

2.4" Color TFT LCD Monitor


  • 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape
  • Mini water-proof (IP67) camera head for high resolution viewing
  • Two bright LED lamps with dimmer to illuminate viewed object
  • Glare-free close-up field of view
  • Display detaches for easy storage
  • Optional BR200-EXT extension cable available for increasing viewing depth (maximum 2 extension cables can be connected to the borescope)
  • Complete with 4 AA batteries, extension tools (mirror, hook, magnet), video output jack, and hard case

Features

  • Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location
  • HVAC: Inspect inside ducts, behind motors and compressors
  • Automotive: View inside or around engines and transmissions
  • Government: Safety and security inspections
  • Industrial: Inspect weld integrity, process equipment, gears, molding machines
  • Aerospace: Aircraft inspections for contamination, debris, cracks or other damage
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number EXBR100
Product Name BR100: (17mm diameter) Video Borescope Inspection Camera
Unlock Full Specs
to access all available technical data

Similar Products

IPLEX TX Ultra-thin 2.4 mm Diameter Videoscope with Articulation - IV8212T - Evident Scientific
Specs
Viewing Angle Direct
Features Video
Diameter 2.4 mm (0.0945 inch)
View Details
Inspection Camera - PCE-VE 270HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 2.8 mm (0.1102 inch)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Video Inspection System - Snake Eye™ III - Titan Tool Supply, Inc.
Specs
Features Video
Diameter 8 mm (0.3150 inch)
Working Length 1 to 2 m (1.09 to 2.19 yd)
View Details