InspectorTools 24" 6mm Thinline Video Based Inspection Scope VIVS246W

Description
The New Slimmer "State of Art" for Inspection Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology. High resulution auto focus camera 2.5" full color viewing monitor 6 mm Thinline diameter Sealed, Fluidproof, Flexible shaft 24" Standard Shaft length High Output LED illumination with Dimming Control 3 hrs with 4-AA batteries (included) Mirror and magnet included Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.
Description
The New Slimmer "State of Art" for Inspection Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology. High resulution auto focus camera 2.5" full color viewing monitor 6 mm Thinline diameter Sealed, Fluidproof, Flexible shaft 24" Standard Shaft length High Output LED illumination with Dimming Control 3 hrs with 4-AA batteries (included) Mirror and magnet included Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

Suppliers

Company
Product
Description
Supplier Links
24
Ventura, CA, USA
24" 6mm Thinline Video Based Inspection Scope
VIVS246W
24" 6mm Thinline Video Based Inspection Scope VIVS246W
The New Slimmer "State of Art" for Inspection Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology. High resulution auto focus camera 2.5" full color viewing monitor 6 mm Thinline diameter Sealed, Fluidproof, Flexible shaft 24" Standard Shaft length High Output LED illumination with Dimming Control 3 hrs with 4-AA batteries (included) Mirror and magnet included Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

The New Slimmer "State of Art" for Inspection
Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology.

  • High resulution auto focus camera
  • 2.5" full color viewing monitor
  • 6 mm Thinline diameter
  • Sealed, Fluidproof, Flexible shaft
  • 24" Standard Shaft length
  • High Output LED illumination with Dimming Control
  • 3 hrs with 4-AA batteries (included)
  • Mirror and magnet included
  • Poly pro storage case
  • 1 year warranty

A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number VIVS246W
Product Name 24" 6mm Thinline Video Based Inspection Scope
Unlock Full Specs
to access all available technical data

Similar Products

IPLEX FX LONG Industrial Videoscope - IV88100L1 - Evident Scientific
Specs
Viewing Angle Oblique (optional feature); Side (optional feature)
Features Video
Diameter 8.5 mm (0.3346 inch)
View Details
Wifi Videoscope - PCE-WVE 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6.5 mm (0.2559 inch)
Working Length 39.3 m (42.98 yd)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Video Inspection System - SnakeEye™ II - Titan Tool Supply, Inc.
Specs
Features Video
Diameter 8 mm (0.3150 inch)
Working Length 1 to 2 m (1.09 to 2.19 yd)
View Details