InspectorTools SnakeEye III Hand-Held Visual Inspection System AQBK03W

Description
Standard Equipment Includes: 5 in (12.7cm) Color VGA LCD LED Camera Rigid Wand Adapter Finger Adapter 4 ft(1.2m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case IP68 Kit The SnakeEye™ III Base Kit W (wand and LED camera) is ideal for visual inspection of hard-to-reach areas with access greater than 1.1 in (27.9mm). The SnakeEye™ III records images as snapshots that are stored on a removable SD (Secure Digital) card or, when connected to a VCR, as streaming video. The SnakeEye™ III also includes an audio function. With the audio function, you can add stand-alone voice notes during live video mode. Also, you can add audio comments to individual snapshots stored on the SD card while you browse the images. SnakeEye™III has passed the FCC, CE, CB Scheme, ETL, and IP68 testsFeatures 5 in (12.7cm) Color VGA LCD LED Camera Rigid Wand Adapter Finger Adapter 4 ft(1.2m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case IP68 Kit
Description
Standard Equipment Includes: 5 in (12.7cm) Color VGA LCD LED Camera Rigid Wand Adapter Finger Adapter 4 ft(1.2m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case IP68 Kit The SnakeEye™ III Base Kit W (wand and LED camera) is ideal for visual inspection of hard-to-reach areas with access greater than 1.1 in (27.9mm). The SnakeEye™ III records images as snapshots that are stored on a removable SD (Secure Digital) card or, when connected to a VCR, as streaming video. The SnakeEye™ III also includes an audio function. With the audio function, you can add stand-alone voice notes during live video mode. Also, you can add audio comments to individual snapshots stored on the SD card while you browse the images. SnakeEye™III has passed the FCC, CE, CB Scheme, ETL, and IP68 testsFeatures 5 in (12.7cm) Color VGA LCD LED Camera Rigid Wand Adapter Finger Adapter 4 ft(1.2m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case IP68 Kit

Suppliers

Company
Product
Description
Supplier Links
SnakeEye III Hand-Held Visual Inspection System - AQBK03W - InspectorTools
Ventura, CA, USA
SnakeEye III Hand-Held Visual Inspection System
AQBK03W
SnakeEye III Hand-Held Visual Inspection System AQBK03W
Standard Equipment Includes: 5 in (12.7cm) Color VGA LCD LED Camera Rigid Wand Adapter Finger Adapter 4 ft(1.2m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case IP68 Kit The SnakeEye™ III Base Kit W (wand and LED camera) is ideal for visual inspection of hard-to-reach areas with access greater than 1.1 in (27.9mm). The SnakeEye™ III records images as snapshots that are stored on a removable SD (Secure Digital) card or, when connected to a VCR, as streaming video. The SnakeEye™ III also includes an audio function. With the audio function, you can add stand-alone voice notes during live video mode. Also, you can add audio comments to individual snapshots stored on the SD card while you browse the images. SnakeEye™III has passed the FCC, CE, CB Scheme, ETL, and IP68 testsFeatures 5 in (12.7cm) Color VGA LCD LED Camera Rigid Wand Adapter Finger Adapter 4 ft(1.2m) Cable NiMH Batteries (2) Battery Charger AC Adapter DC Auto Adapter Carrying Case IP68 Kit

Standard Equipment Includes:

  • 5 in (12.7cm) Color VGA LCD
  • LED Camera
  • Rigid Wand Adapter
  • Finger Adapter
  • 4 ft(1.2m) Cable
  • NiMH Batteries (2)
  • Battery Charger
  • AC Adapter
  • DC Auto Adapter
  • Carrying Case
  • IP68 Kit

The SnakeEye™ III Base Kit W (wand and LED camera) is ideal for visual inspection of hard-to-reach areas with access greater than 1.1 in (27.9mm).
The SnakeEye™ III records images as snapshots that are stored on a removable SD (Secure Digital) card or, when connected to a VCR, as streaming video.
The SnakeEye™ III also includes an audio function. With the audio function, you can add stand-alone voice notes during live video mode. Also, you can add audio comments to individual snapshots stored on the SD card while you browse the images.
SnakeEye™III has passed the FCC, CE, CB Scheme, ETL, and IP68 testsFeatures

  • 5 in (12.7cm) Color VGA LCD
  • LED Camera
  • Rigid Wand Adapter
  • Finger Adapter
  • 4 ft(1.2m) Cable
  • NiMH Batteries (2)
  • Battery Charger
  • AC Adapter
  • DC Auto Adapter
  • Carrying Case
  • IP68 Kit
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number AQBK03W
Product Name SnakeEye III Hand-Held Visual Inspection System
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-thin Video Borescope - IPLEX TX II - Evident Scientific
Specs
Diameter 2.2 mm (0.0866 inch)
Working Length 0.1800 to 1.2 m (0.1969 to 1.31 yd)
Field of View 120 degrees
View Details
Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 28 mm (1.1 inch)
View Details
Compact Video System - Model 197290 - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details
Pipe Inspection Cameras - Gen-Eye Micro-Scope2™ - General Pipe Cleaners
Specs
Viewing Angle Direct
Features Video
Diameter 10.79 to 25.4 mm (0.4250 to 1 inch)
View Details