InspectorTools 72" Video Based Inspection Scope VIVS7210WW

Description
The "State of Art" for Inspection Visual Optics new video based inspection scope, the VS72-10WW, gives you the latest in remote video technology High resolution remote color camera Autofocus Resolution 320 x 240 pixels 2.5" full color viewing monitor 10mm shaft diameter Waterproof, Flexible Staylok shaft 72" standard shaft length High output LED illumination 5 hrs operation on 4 AA batteries (incl'd) Mirror and magnet accessories included Video out for optional recording Poly pro storage case 1 year warranty Video output to your favorite recording device
Description
The "State of Art" for Inspection Visual Optics new video based inspection scope, the VS72-10WW, gives you the latest in remote video technology High resolution remote color camera Autofocus Resolution 320 x 240 pixels 2.5" full color viewing monitor 10mm shaft diameter Waterproof, Flexible Staylok shaft 72" standard shaft length High output LED illumination 5 hrs operation on 4 AA batteries (incl'd) Mirror and magnet accessories included Video out for optional recording Poly pro storage case 1 year warranty Video output to your favorite recording device

Suppliers

Company
Product
Description
Supplier Links
72
Ventura, CA, USA
72" Video Based Inspection Scope
VIVS7210WW
72" Video Based Inspection Scope VIVS7210WW
The "State of Art" for Inspection Visual Optics new video based inspection scope, the VS72-10WW, gives you the latest in remote video technology High resolution remote color camera Autofocus Resolution 320 x 240 pixels 2.5" full color viewing monitor 10mm shaft diameter Waterproof, Flexible Staylok shaft 72" standard shaft length High output LED illumination 5 hrs operation on 4 AA batteries (incl'd) Mirror and magnet accessories included Video out for optional recording Poly pro storage case 1 year warranty Video output to your favorite recording device

The "State of Art" for Inspection
Visual Optics new video based inspection scope, the VS72-10WW, gives you the latest in remote video technology

  • High resolution remote color camera
  • Autofocus
  • Resolution 320 x 240 pixels
  • 2.5" full color viewing monitor
  • 10mm shaft diameter
  • Waterproof, Flexible Staylok shaft
  • 72" standard shaft length
  • High output LED illumination
  • 5 hrs operation on 4 AA batteries (incl'd)
  • Mirror and magnet accessories included
  • Video out for optional recording
  • Poly pro storage case
  • 1 year warranty

Video output to your favorite recording device

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number VIVS7210WW
Product Name 72" Video Based Inspection Scope
Unlock Full Specs
to access all available technical data

Similar Products

Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 4.5 mm (0.1772 inch)
Working Length 1000 m (1094 yd)
Field of View 90 degrees
View Details
Inspection Videoscope - DG+ - Danatronics Corporation
Danatronics Corporation
Specs
Features Video
Diameter 2 to 6 mm (0.0787 to 0.2362 inch)
Working Length 1 to 3 m (1.09 to 3.28 yd)
View Details
Machida Borescopes
View Details
Hawkeye® Blue Flexible - HBF 040 1000 90 - Gradient Lens Corporation
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount (optional feature); Video
Diameter 4 mm (0.1575 inch)
View Details