InspectorTools Video Borescope/Wireless Inspection Camera EXBR200

Description
FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 3.5" Color TFT LCD Wireless Monitor Features: Memory card for capturing images (JPEG) or video (AVI) for viewing on your PC Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, AC adaptor, magnetic base stand and storage case
Description
FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 3.5" Color TFT LCD Wireless Monitor Features: Memory card for capturing images (JPEG) or video (AVI) for viewing on your PC Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, AC adaptor, magnetic base stand and storage case

Suppliers

Company
Product
Description
Supplier Links
Video Borescope/Wireless Inspection Camera - EXBR200 - InspectorTools
Ventura, CA, USA
Video Borescope/Wireless Inspection Camera
EXBR200
Video Borescope/Wireless Inspection Camera EXBR200
FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 3.5" Color TFT LCD Wireless Monitor Features: Memory card for capturing images (JPEG) or video (AVI) for viewing on your PC Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, AC adaptor, magnetic base stand and storage case

FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only.

If you have already purchased, to download the mail in redemption form.
3.5" Color TFT LCD Wireless Monitor
Features:

  • Memory card for capturing images (JPEG) or video (AVI) for viewing on your PC
  • Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point
  • 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas
  • Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable
  • NTSC or PAL operation with menus in 10 languages
  • Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control
  • Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, AC adaptor, magnetic base stand and storage case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number EXBR200
Product Name Video Borescope/Wireless Inspection Camera
Unlock Full Specs
to access all available technical data

Similar Products

IPLEX FX LONG Industrial Videoscope - IV88100L1 - Evident Scientific
Specs
Viewing Angle Oblique (optional feature); Side (optional feature)
Features Video
Diameter 8.5 mm (0.3346 inch)
View Details
Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 28 mm (1.1 inch)
View Details
Ultra Violet Video Inspection System - UVU™ - Instrument Technology, Inc.
Specs
Viewing Angle Side
Features Video
Diameter 28.6 mm (1.13 inch)
View Details
Inspection Camera with Flash Drive - Gen-Eye USB® - General Pipe Cleaners
Specs
Viewing Angle Direct
Features Video; Locatable / Transmitter
Working Length 5.08 m (5.56 yd)
View Details