InspectorTools 9mm diameter Video Borescope/Wireless Inspection Camera EXBR250

Description
FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 9mm camera diameter and 3.5" Color TFT LCD Wireless Monitor Features: Includes 2GB microSD memory card for capturing images (JPEG) or video (AVI) for viewing on your PC Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, 100-240V AC adaptor, stand and storage case
Description
FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 9mm camera diameter and 3.5" Color TFT LCD Wireless Monitor Features: Includes 2GB microSD memory card for capturing images (JPEG) or video (AVI) for viewing on your PC Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, 100-240V AC adaptor, stand and storage case

Suppliers

Company
Product
Description
Supplier Links
9mm diameter Video Borescope/Wireless Inspection Camera - EXBR250 - InspectorTools
Ventura, CA, USA
9mm diameter Video Borescope/Wireless Inspection Camera
EXBR250
9mm diameter Video Borescope/Wireless Inspection Camera EXBR250
FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 9mm camera diameter and 3.5" Color TFT LCD Wireless Monitor Features: Includes 2GB microSD memory card for capturing images (JPEG) or video (AVI) for viewing on your PC Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, 100-240V AC adaptor, stand and storage case

FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only.

If you have already purchased, to download the mail in redemption form.
9mm camera diameter and 3.5" Color TFT LCD Wireless Monitor
Features:

  • Includes 2GB microSD memory card for capturing images (JPEG) or video (AVI) for viewing on your PC
  • Detachable wireless 3.5" color TFT LCD display can be viewed from a remote location up to 32ft (10m) from the measurement point
  • 39" (1m) flexible gooseneck with waterproof camera (17mm diameter) and 2 built-in bright LED lights for illuminating dark areas
  • Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable
  • NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian
  • Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control
  • Complete with 4 AA batteries, microSD memory card, SD adaptor, USB cable, extension tools, video cable, 100-240V AC adaptor, stand and storage case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number EXBR250
Product Name 9mm diameter Video Borescope/Wireless Inspection Camera
Unlock Full Specs
to access all available technical data

Similar Products

IPLEX RX/ IPLEX RT Lightweight Industrial Videoscope -  - Evident Scientific
Specs
Viewing Angle Oblique (optional feature); Side (optional feature)
Features Video
Diameter 4 to 6 mm (0.1575 to 0.2362 inch)
View Details
Videoscope - PCE-VE 900N4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 2 mm (0.0787 inch)
Working Length 7 m (7.66 yd)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Micro-Video Zoom Objective for Industrial Applications - MVZ - Titan Tool Supply, Inc.
Specs
Viewing Angle Direct; Side (optional feature)
Features Video
Working Length 0.0335 to 0.2000 m (0.0366 to 0.2187 yd)
View Details