InspectorTools 36" 7.8mm Articulating Video Based Inspection Scope VIVS368WA

Description
The New "State of Art" for Inspection VOscopes newest innovation, our video based inspection scope, with a full 2 X 180°steerable shaft. The VS36-8WA, gives you the latest in remote video technology with precise control. High resolution 320x240 Pixel auto focus color camera 2.5" full color viewing monitor 7.8 mm shaft diameter 2 Way Steerable tip with 180 Degree movement Fluidproof, Flexible shaft 36" standard shaft length High output LED illumination with Intensity Control 3 hrs operation on 4-AA batteries (incl'd) Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.
Description
The New "State of Art" for Inspection VOscopes newest innovation, our video based inspection scope, with a full 2 X 180°steerable shaft. The VS36-8WA, gives you the latest in remote video technology with precise control. High resolution 320x240 Pixel auto focus color camera 2.5" full color viewing monitor 7.8 mm shaft diameter 2 Way Steerable tip with 180 Degree movement Fluidproof, Flexible shaft 36" standard shaft length High output LED illumination with Intensity Control 3 hrs operation on 4-AA batteries (incl'd) Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

Suppliers

Company
Product
Description
Supplier Links
36
Ventura, CA, USA
36" 7.8mm Articulating Video Based Inspection Scope
VIVS368WA
36" 7.8mm Articulating Video Based Inspection Scope VIVS368WA
The New "State of Art" for Inspection VOscopes newest innovation, our video based inspection scope, with a full 2 X 180°steerable shaft. The VS36-8WA, gives you the latest in remote video technology with precise control. High resolution 320x240 Pixel auto focus color camera 2.5" full color viewing monitor 7.8 mm shaft diameter 2 Way Steerable tip with 180 Degree movement Fluidproof, Flexible shaft 36" standard shaft length High output LED illumination with Intensity Control 3 hrs operation on 4-AA batteries (incl'd) Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

The New "State of Art" for Inspection
VOscopes newest innovation, our video based inspection scope, with a full 2 X 180°steerable shaft. The VS36-8WA, gives you the latest in remote video technology with precise control.

  • High resolution 320x240 Pixel auto focus color camera
  • 2.5" full color viewing monitor
  • 7.8 mm shaft diameter
  • 2 Way Steerable tip with 180 Degree movement
  • Fluidproof, Flexible shaft
  • 36" standard shaft length
  • High output LED illumination with Intensity Control
  • 3 hrs operation on 4-AA batteries (incl'd)
  • Poly pro storage case
  • 1 year warranty

A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number VIVS368WA
Product Name 36" 7.8mm Articulating Video Based Inspection Scope
Unlock Full Specs
to access all available technical data

Similar Products

Wifi Videoscope - PCE-WVE 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6.5 mm (0.2559 inch)
Working Length 39.3 m (42.98 yd)
View Details
ED-CAM Universal Inspection Camera System - DGview Camera Set-ED - Fiberscope.net by MEDIT
Specs
Viewing Angle Direct
Features Video
Diameter 4 to 16 mm (0.1575 to 0.6299 inch)
View Details
Fiberscopes - Buy or Rent - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details
Industrial Videoscope - VS-GP Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct; Side
Features Video
Diameter 0.9500 to 8 mm (0.0374 to 0.3150 inch)
View Details