InspectorTools BR70: 17mm diameter Video Borescope Inspection Camera EXBR70

Description
Video Borescope Inspection Camera 17mm camera diameter and 2.4" Color TFT LCD Monitor with lightweight handheld design to easily find, diagnose, and solve problems Features: 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape Mini water-proof (IP67) camera head and cable Two bright LED lamps with dimmer to illuminate viewed object Glare-free close-up field of view Vivid 2.4” color LCD monitor with image rotation for detailed images Optional BR200-EXT extension cable available for increasing viewing depth; 19mm diameter connector and 38" (0.96m) cable length; maximum 2 extension cables can be connected to the borescope Complete with 4 AA batteries, and extension tools (mirror, hook, magnet) Applications Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location HVAC: Inspect inside ducts, behind motors and compressors Automotive: View inside or around engines and transmissions Government: Safety and security inspections Industrial: Inspect weld integrity, process equipment, gears, molding machines Aerospace: Aircraft inspections for contamination, debris, cracks or other damage
Description
Video Borescope Inspection Camera 17mm camera diameter and 2.4" Color TFT LCD Monitor with lightweight handheld design to easily find, diagnose, and solve problems Features: 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape Mini water-proof (IP67) camera head and cable Two bright LED lamps with dimmer to illuminate viewed object Glare-free close-up field of view Vivid 2.4” color LCD monitor with image rotation for detailed images Optional BR200-EXT extension cable available for increasing viewing depth; 19mm diameter connector and 38" (0.96m) cable length; maximum 2 extension cables can be connected to the borescope Complete with 4 AA batteries, and extension tools (mirror, hook, magnet) Applications Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location HVAC: Inspect inside ducts, behind motors and compressors Automotive: View inside or around engines and transmissions Government: Safety and security inspections Industrial: Inspect weld integrity, process equipment, gears, molding machines Aerospace: Aircraft inspections for contamination, debris, cracks or other damage

Suppliers

Company
Product
Description
Supplier Links
BR70: 17mm diameter Video Borescope Inspection Camera - EXBR70 - InspectorTools
Ventura, CA, USA
BR70: 17mm diameter Video Borescope Inspection Camera
EXBR70
BR70: 17mm diameter Video Borescope Inspection Camera EXBR70
Video Borescope Inspection Camera 17mm camera diameter and 2.4" Color TFT LCD Monitor with lightweight handheld design to easily find, diagnose, and solve problems Features: 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape Mini water-proof (IP67) camera head and cable Two bright LED lamps with dimmer to illuminate viewed object Glare-free close-up field of view Vivid 2.4” color LCD monitor with image rotation for detailed images Optional BR200-EXT extension cable available for increasing viewing depth; 19mm diameter connector and 38" (0.96m) cable length; maximum 2 extension cables can be connected to the borescope Complete with 4 AA batteries, and extension tools (mirror, hook, magnet) Applications Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location HVAC: Inspect inside ducts, behind motors and compressors Automotive: View inside or around engines and transmissions Government: Safety and security inspections Industrial: Inspect weld integrity, process equipment, gears, molding machines Aerospace: Aircraft inspections for contamination, debris, cracks or other damage

Video Borescope Inspection Camera
17mm camera diameter and 2.4" Color TFT LCD Monitor
with lightweight handheld design to easily find, diagnose, and solve problems

Features:

  • 17mm diameter camera head with 39" (1m) flexible gooseneck cable retains configured shape
  • Mini water-proof (IP67) camera head and cable
  • Two bright LED lamps with dimmer to illuminate viewed object
  • Glare-free close-up field of view
  • Vivid 2.4” color LCD monitor with image rotation for detailed images
  • Optional BR200-EXT extension cable available for increasing viewing depth; 19mm diameter connector and 38" (0.96m) cable length; maximum 2 extension cables can be connected to the borescope
  • Complete with 4 AA batteries, and extension tools (mirror, hook, magnet)

Applications

  • Home inspection: Inspect in walls for mold, insect infestation, electrical wire or water pipe location
  • HVAC: Inspect inside ducts, behind motors and compressors
  • Automotive: View inside or around engines and transmissions
  • Government: Safety and security inspections
  • Industrial: Inspect weld integrity, process equipment, gears, molding machines
  • Aerospace: Aircraft inspections for contamination, debris, cracks or other damage
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number EXBR70
Product Name BR70: 17mm diameter Video Borescope Inspection Camera
Unlock Full Specs
to access all available technical data

Similar Products

IPLEX FX LONG Industrial Videoscope - IV88100L2 - Evident Scientific
Specs
Viewing Angle Oblique (optional feature); Side (optional feature)
Features Video
Diameter 8.5 mm (0.3346 inch)
View Details
Videoscope - PCE-VE 400N4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 4 mm (0.1575 inch)
Working Length 18 m (19.69 yd)
View Details
Reverse Peephole Scope -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video (optional feature)
Diameter 35.05 mm (1.38 inch)
View Details
Inspection Camera with Flash Drive - Gen-Eye USB® - General Pipe Cleaners
Specs
Viewing Angle Direct
Features Video; Locatable / Transmitter
Working Length 5.08 m (5.56 yd)
View Details