InspectorTools 36" 6mm Thinline Video Based Inspection Scope VIVS366W

Description
The New Slimmer "State of Art" for Inspection Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology. High resulution auto focus camera 2.5" full color viewing monitor 6 mm Thinline diameter Sealed, Fluidproof, Flexible shaft 36" Extended Shaft length High Output LED illumination with Dimming Control 3 hrs with 4-AA batteries (included) Mirror and magnet included Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.
Description
The New Slimmer "State of Art" for Inspection Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology. High resulution auto focus camera 2.5" full color viewing monitor 6 mm Thinline diameter Sealed, Fluidproof, Flexible shaft 36" Extended Shaft length High Output LED illumination with Dimming Control 3 hrs with 4-AA batteries (included) Mirror and magnet included Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

Suppliers

Company
Product
Description
Supplier Links
36
Ventura, CA, USA
36" 6mm Thinline Video Based Inspection Scope
VIVS366W
36" 6mm Thinline Video Based Inspection Scope VIVS366W
The New Slimmer "State of Art" for Inspection Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology. High resulution auto focus camera 2.5" full color viewing monitor 6 mm Thinline diameter Sealed, Fluidproof, Flexible shaft 36" Extended Shaft length High Output LED illumination with Dimming Control 3 hrs with 4-AA batteries (included) Mirror and magnet included Poly pro storage case 1 year warranty A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

The New Slimmer "State of Art" for Inspection
Visual Optics new thinner video based inspection scope, the VS24-6W, gives you the lates in remote video technology.

  • High resulution auto focus camera
  • 2.5" full color viewing monitor
  • 6 mm Thinline diameter
  • Sealed, Fluidproof, Flexible shaft
  • 36" Extended Shaft length
  • High Output LED illumination with Dimming Control
  • 3 hrs with 4-AA batteries (included)
  • Mirror and magnet included
  • Poly pro storage case
  • 1 year warranty

A must have tool for the everyday mechanic or professional working in: Automotive, Marine, Maintenance, Law Enforcement, Diesel or Home Inspection.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Videoscopes
Product Number VIVS366W
Product Name 36" 6mm Thinline Video Based Inspection Scope
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-thin Video Borescope - IPLEX TX II - Evident Scientific
Specs
Diameter 2.2 mm (0.0866 inch)
Working Length 0.1800 to 1.2 m (0.1969 to 1.31 yd)
Field of View 120 degrees
View Details
Wifi Videoscope - PCE-WVE 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6.5 mm (0.2559 inch)
Working Length 39.3 m (42.98 yd)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Video Inspection System - SnakeEye™ II - Titan Tool Supply, Inc.
Specs
Features Video
Diameter 8 mm (0.3150 inch)
Working Length 1 to 2 m (1.09 to 2.19 yd)
View Details