SFCable.com 3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens 5005-SF-45

Description
3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens
Description
3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens

Suppliers

Company
Product
Description
Supplier Links
3.6mm 1 Megapixel Fixed Iris F1.8 1/3
Hayward, CA, USA
3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens
5005-SF-45
3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens 5005-SF-45
3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens

3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Camera Lenses and Video Lenses
Product Number 5005-SF-45
Product Name 3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens
Iris Control Without Iris Control
Aperture (F) 1.8
Lens Mount CS-Mount
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Medical Lens Group - CCV-27 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Aperture (F) 4.5
Type Fixed
Range 27 mm (1.06 inch)
View Details
C-Mount Lenses -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Lens Mount C-Mount
View Details
Cooke S4/i 180mm, T2.0 Prime Lens - CKE 180i - ZGC, Inc.
Specs
Filter Thread Diameter 131 mm (5.16 inch)
Minimum 1059 mm (41.7 inch)
Length 185 mm (7.3 inch)
View Details