SFCable.com 3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens 5005-SF-20

Description
3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens
Description
3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens

Suppliers

Company
Product
Description
Supplier Links
3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens - 5005-SF-20 - SFCable.com
Hayward, CA, USA
3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens
5005-SF-20
3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens 5005-SF-20
3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens

3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Camera Lenses and Video Lenses
Product Number 5005-SF-20
Product Name 3.5mm ~ 8.0mm Vari-Focal Auto-Iris lens
Iris Control Automatic DC Drive
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
 - Cosmicar C25017 - Image Labs International
Image Labs International
Specs
Iris Control Automatic Video Signal Drive
Lens Mount C-Mount
Optical Format 1"
View Details
 - 13VG1040ASIR-SQ - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Iris Control Manual Iris Control; Automatic DC Drive
Lens Mount CS-Mount
Filter Thread Diameter 43 mm (1.69 inch)
View Details
Automotive Camera Lens - ACL-M12-1.38(2MP) - Foctek Photonics, Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 2.1
Lens Mount M12x0.5
View Details