Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAMERA LENSES AND VIDEO LENSES
SFCABLE.COM
5005-SF-58 -- 16.0MM 1 MEGAPIXEL FIXED IRIS F1.8 1/3" BOARD LENS
SFCable.com
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
5005-SF-58
Description
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
SFCable.com
Done
Description
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
5005-SF-58
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
5005-SF-58
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Camera Lenses and Video Lenses
Product Number
5005-SF-58
Product Name
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens
Iris Control
Without Iris Control
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
CCTV Lenses
7769396
Specs
Aperture (F)
1.4
Range
2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter
34.4 mm (1.35 inch)
View Details
Universe Kogaku (America) Inc.
20MM F/2.8 CCD Lens
C0019-D039
Specs
Iris Control
Without Iris Control
Aperture (F)
2.8
Specialty / Application
High Resolution Lens
View Details
Banner Engineering Corp.
Lens for Camera
LMF06
View Details
ZGC, Inc.
169-HDSF45X-EX
View Details