L-com, Inc. Passive CWDM, 1 RU 19" Rack Mount Mux/Demux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ MON (1%) PCW3C-CA327-NN44

Description
The L-COM PCW3C-CA327-NN44 is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCW3C-CA327-NN44 is a 1RU 19" Rack Mount filter with Combo Mux & DeMux functionality. The L-COM PCW3C-CA327-NN44 has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1611nm (skipping 1391 and 1411nm) starting with 1271nm and with 20nm spacing. The L-COM PCW3C-CA327-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PCW3C-CA327-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing 19" Rack Mount Two Fiber Mux& Demux Combo 16 Channels (skipping 1391&1411nm) Starting with channel 1271nm LC/UPC connectors 1% Monitor option Application Single Mode Fiber Networking Dual Fiber side by side mux and demux functions Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PCW3C-CA327-NN44 is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCW3C-CA327-NN44 is a 1RU 19" Rack Mount filter with Combo Mux & DeMux functionality. The L-COM PCW3C-CA327-NN44 has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1611nm (skipping 1391 and 1411nm) starting with 1271nm and with 20nm spacing. The L-COM PCW3C-CA327-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PCW3C-CA327-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing 19" Rack Mount Two Fiber Mux& Demux Combo 16 Channels (skipping 1391&1411nm) Starting with channel 1271nm LC/UPC connectors 1% Monitor option Application Single Mode Fiber Networking Dual Fiber side by side mux and demux functions Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, 1 RU 19
North Andover, MA, United States
Passive CWDM, 1 RU 19" Rack Mount Mux/Demux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ MON (1%)
PCW3C-CA327-NN44
Passive CWDM, 1 RU 19" Rack Mount Mux/Demux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ MON (1%) PCW3C-CA327-NN44
The L-COM PCW3C-CA327-NN44 is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCW3C-CA327-NN44 is a 1RU 19" Rack Mount filter with Combo Mux & DeMux functionality. The L-COM PCW3C-CA327-NN44 has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1611nm (skipping 1391 and 1411nm) starting with 1271nm and with 20nm spacing. The L-COM PCW3C-CA327-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PCW3C-CA327-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing 19" Rack Mount Two Fiber Mux& Demux Combo 16 Channels (skipping 1391&1411nm) Starting with channel 1271nm LC/UPC connectors 1% Monitor option Application Single Mode Fiber Networking Dual Fiber side by side mux and demux functions Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PCW3C-CA327-NN44 is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCW3C-CA327-NN44 is a 1RU 19" Rack Mount filter with Combo Mux & DeMux functionality. The L-COM PCW3C-CA327-NN44 has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, and 1611nm (skipping 1391 and 1411nm) starting with 1271nm and with 20nm spacing. The L-COM PCW3C-CA327-NN44 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PCW3C-CA327-NN44 is a dual fiber filter with one sending muxed signal and the other receiving a composite signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • 19" Rack Mount
  • Two Fiber Mux& Demux Combo
  • 16 Channels (skipping 1391&1411nm)
  • Starting with channel 1271nm
  • LC/UPC connectors
  • 1% Monitor option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • side by side mux and demux functions
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCW3C-CA327-NN44
Product Name Passive CWDM, 1 RU 19" Rack Mount Mux/Demux, 16 Ch Custom (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ MON (1%)
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 9951 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 980 nm / 1550 nm
View Details
SM LGX CWDM Modules -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SCAPC
View Details
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Mux, 4 Ch. 20nm 1550nm, 1.0m 900um buffer, Pass Port - PCWEM-04355-19N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details