L-com, Inc. Passive CWDM, Field Cassette Mux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port PCWAM-8F327-19N3

Description
The L-COM PCWAM-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-8F327-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAM-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAM-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAM-8F327-19N3 is a single fiber filter for muxing channels into a COM signal. The L-COM PCWAM-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (100x80x10mm) Single Fiber Mux 8 Channels Starting with channel 1271nm Skipping 1391nm and 1411nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-COM PCWAM-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-8F327-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAM-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAM-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAM-8F327-19N3 is a single fiber filter for muxing channels into a COM signal. The L-COM PCWAM-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (100x80x10mm) Single Fiber Mux 8 Channels Starting with channel 1271nm Skipping 1391nm and 1411nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Field Cassette Mux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port - PCWAM-8F327-19N3 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Field Cassette Mux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port
PCWAM-8F327-19N3
Passive CWDM, Field Cassette Mux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port PCWAM-8F327-19N3
The L-COM PCWAM-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-8F327-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAM-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAM-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAM-8F327-19N3 is a single fiber filter for muxing channels into a COM signal. The L-COM PCWAM-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (100x80x10mm) Single Fiber Mux 8 Channels Starting with channel 1271nm Skipping 1391nm and 1411nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-COM PCWAM-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-8F327-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAM-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAM-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAM-8F327-19N3 is a single fiber filter for muxing channels into a COM signal. The L-COM PCWAM-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Rugged Field Cassette (100x80x10mm)
  • Single Fiber Mux
  • 8 Channels
  • Starting with channel 1271nm
  • Skipping 1391nm and 1411nm
  • 1m 900um fiber leads
  • Pass fiber for unused CWDM channels
  • industrial temperature (-40c ~ 85c)

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • Mux function
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCWAM-8F327-19N3
Product Name Passive CWDM, Field Cassette Mux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Optical Distributed Sensor Interrogator - ODiSI 6000 Series - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC2+
Multiplexer Features Rack Mount (optional feature)
View Details
LANWDM Mux/Demux -  - MACOM
Specs
Multiplexer Type Wavelength Division Multiplexer
Number of Channels 4
View Details
Coarse Wave Division MUX - 6703 2.5G - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type ESCON; LC; LC
View Details