Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 30 40 50 60 70 80 86 87 88 89 90 91 92 93 94 95 96 97 98 100 105
Product Name Notes
MIL-26482 BOX MNT RECPT 10#20 PIN CNT
MIL-26482 BOX MNT RECPT 19#20 SKT CNT
MIL-26482 BOX MNT RECPT 26#20 SKT CNT
MIL-26482 BOX MNT RECPT 6#20 PIN CNT
MIL-26482 BOX MNT RECPT, 1210#20 SKT
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following...

<< Prev Next >>