Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 93 100 105
Product Name Notes
5015 MIL BOX MNT RECP 2#16S PI 024248-0025 R
90 DEGREE PLUG MIL-DTL-5015
CIRC CONN MIL-DTL-5015
CIRCULAR MIL SPEC CONNECTOR 024257-0054 R
CIRCULAR MIL SPEC CONNECTOR 5P
CONNECTOR RECEPTACLE MIL-DTL-5015
Connectors Mil-Qualified, Backshells
Connectors Mil-Qualified, Circular Body, All
MIL 5015 BOX MNT RECPT 14# 16 PIN
MIL 5015 BOX MNT RECPT 4# 16S PIN
MIL 5015 BOX MNT RECPT 5# 16S PIN
MIL 5015 BOX MNT RECPT 7# 12 PIN
MIL 5015 BX MNT RECP 2#16S SKT 024248-0026 R
MIL 5015 CBL PLG 14# 16 SKT
MIL 5015 CBL PLG 2#16S SKT
MIL 5015 CBL PLG 5#16S SKT
MIL 5015 PLG 8#16 SOLDER PIN
MIL 5015 SI STRT PLG 4#12 SKT 045277-0008
MIL 5015 STRGHT PLG 4#8 SKT 045278-0052
MIL 5015 WALL MNT RECPT 4#12, 18#16 SKT
MIL 5015CBL PLG 2# 16S PIN
MIL BOX MNT RECPT 19#16 PIN
MIL BOX MNT RECPT 7# 12 PIN
MIL BOX MNT RECPT 8# 16 PIN
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...
MIL-DTL-5015
MIL-SPEC HAS BEEN CANCELLED REPLACEMENT P/N IS A3057- 20A
PLUG MIL-DTL-5015
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following...

<< Prev Next >>