Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3120F10-6P

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3120F10-6P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3120F10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3120F10-6P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3120F10-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3120F10-6P
Connectors Mil-Qualified, Circular Body, All MS3120F10-6P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3120F Environmental Resisting Wall Mounting Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 In... - 97J0341 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3120F Environmental Resisting Wall Mounting Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 In...
97J0341
Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3120F Environmental Resisting Wall Mounting Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 In... 97J0341
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I CRIMP TYPE SEALED CONNECTORS SERIES MS3120F ENVIRONMENTAL RESISTING WALL MOUNTING RECEPTACLES WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, 6 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I CRIMP TYPE SEALED CONNECTORS SERIES MS3120F ENVIRONMENTAL RESISTING WALL MOUNTING RECEPTACLES WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, 6 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
CONNECTOR,MILSPEC WALL MOUNTING RECEPTACLE W/CABLE CLAMP,6 #20 CRIMP PIN CONTACT - 70009887 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC WALL MOUNTING RECEPTACLE W/CABLE CLAMP,6 #20 CRIMP PIN CONTACT
70009887
CONNECTOR,MILSPEC WALL MOUNTING RECEPTACLE W/CABLE CLAMP,6 #20 CRIMP PIN CONTACT 70009887
MS Series Miniature Cylindrical Wall Mounting Receptacle The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support. Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

MS Series Miniature Cylindrical Wall Mounting Receptacle
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3120F10-6P MS3120F10-6P 97J0341 70009887
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Mil-Qualified, Circular Body, All Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3120F Environmental Resisting Wall Mounting Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 In... CONNECTOR,MILSPEC WALL MOUNTING RECEPTACLE W/CABLE CLAMP,6 #20 CRIMP PIN CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Geometry Straight Straight
Termination Crimp
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details