Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3120E18-32P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120E18-32P
MIL Spec Connector - MIL-DTL-26482 I MS3120E18-32P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120E18-32P
MIL Spec Connector - MIL-DTL-26482 I MS3120E18-32P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3120E18-32P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3120E18-32P-ND
Circular Connector Assemblies 1178-MS3120E18-32P-ND
32 Position Circular Connector Receptacle, Male Pins Crimp

32 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3120E18-32P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3120E18-32P
Connectors Mil-Qualified, Circular Body, All MS3120E18-32P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial - 97J0328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial
97J0328
Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial 97J0328
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet
Mil Spec Cir Conn, Rcpt, 18-32, Crimp; Military Specification Amphenol Industrial - 15K8345 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 18-32, Crimp; Military Specification Amphenol Industrial
15K8345
Mil Spec Cir Conn, Rcpt, 18-32, Crimp; Military Specification Amphenol Industrial 15K8345
MIL SPEC CIR CONN, RCPT, 18-32, CRIMP; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 18-32, CRIMP; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3120E18-32P 1178-MS3120E18-32P-ND MS3120E18-32P 97J0328 15K8345
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial Mil Spec Cir Conn, Rcpt, 18-32, Crimp; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - BRR.0S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-5082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers