6 Position Circular Connector Receptacle, Female Sockets Crimp
CONNECTOR
MS Series Miniature Cylindrical Wall Mounting Receptacle
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series.
Materials:
Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts.
Service Classes:
E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires.
F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
MS/PT PROPRIETARY/MIL-C-26
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MS3120F10-6S-ND | MS3120F10-6S | 70009888 | 97J0343 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,MILSPEC WALL MOUNTING RECEPTACLE W/CABLE CLAMP,6#20 CRIMP SOCKET CONT | Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3120F Environmental Resisting Wall Mounting Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 In... |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | |
| Mounting | Panel Mount | Flanged | ||
| Geometry | Straight | Straight | ||
| Termination | Crimp |