Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| Connectors Mil-Qualified, Circular Body, All | |
| MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment... | |
| SUPERCEDED BY M85049/139-4 MIL-DTL-5015 |
| << Prev | Next >> |