Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3122E14-19SX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3122E14-19SX
MIL Spec Connector - MIL-DTL-26482 I MS3122E14-19SX
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3122E14-19SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3122E14-19SX
Connectors Mil-Qualified, Circular Body, All MS3122E14-19SX
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Connector, Receptacle, Size 14, 19 Position, Box; Military Specification Amphenol Industrial - 97J0483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 19 Position, Box; Military Specification Amphenol Industrial
97J0483
Circular Connector, Receptacle, Size 14, 19 Position, Box; Military Specification Amphenol Industrial 97J0483
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3122E14-19SX MS3122E14-19SX 97J0483
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 14, 19 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1300 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details