Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3120F20-39P

Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote
Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3120F20-39P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3120F20-39P
Connectors Mil-Qualified, Circular Body, All MS3120F20-39P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - MS3120F20-39P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120F20-39P
MIL Spec Connector - MIL-DTL-26482 I MS3120F20-39P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 39 Position, Wall; Military Specification Amphenol Industrial - 80J7680 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 39 Position, Wall; Military Specification Amphenol Industrial
80J7680
Circular Connector Receptacle, Size 20, 39 Position, Wall; Military Specification Amphenol Industrial 80J7680
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site
Ptse 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol - 51Y0330 - Newark, An Avnet Company
Chicago, IL, United States
Ptse 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol
51Y0330
Ptse 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol 51Y0330
PTSE 39C 37#20 2#16 PIN RECP ROHS COMPLIANT: NO

PTSE 39C 37#20 2#16 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3120F20-39P MS3120F20-39P 80J7680 51Y0330
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 20, 39 Position, Wall; Military Specification Amphenol Industrial Ptse 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details