Manufacturer: Texas Instruments
Win Source Part Number: 142626-ISO106
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 70kHz
Amplifier Type: Isolation
Slew Rate: 0.5 V/μs
Voltage - Input Offset: 25mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-CDIP Side Brazed
Supply Voltage - Operating: ±10 V to 20 V
Operating Supply Current: 25mA
Channel Output Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Isolation Amplifier, 1 Func, 3500V Isolation-Min, 70MHz Band Width, BIPolar, CDIP16
Isolation Amplifier, 70kHz BW, 100kR Input, 1-Ch, CDIP Product overview: ISO106 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO106 can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifier 1 Circuit 16-CDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 142626-ISO106 | ISO106 | 687-ISO106 | ISO106-ND | ISO106 | ISO106 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO106 | 70kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 20 volts | 40 volts | ||||
| Source Current (IS) | 25 milliamps | 25 milliamps | 25 milliamps | |||
| VOS | 25 millivolts | 25 millivolts | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Bandwidth | 0.0700 MHz | 0.0700 MHz | 0.0700 MHz |