Isolation Amplifier 1 Circuit 16-CDIP
Isolation Amplifier, 20kHz BW, 2.1kV Isolation, CDIP Product overview: ISO103 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20kHz, 2.1kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20kHz, 2.1kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO103 can be used for catalog matching and distributor lookup.
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 20MHz Band Width, Hybrid, CDIP16
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO103-ND | 687-ISO103 | ISO103 | ISO103 | ISO103 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 20kHz 2.1kV Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 90 milliamps | 90 milliamps | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | CDIP; "24-CDIP (0.600"", 15.24mm), 16 Leads" | Rail/Tube | DIP; CDIP; CDIP16 | DIP; CDIP; 24-CDIP (0.600\", 15.24mm), 16 Leads | 24-CDIP (0.600, 15.24mm), 16 Leads |
| Standards | RoHS | RoHS | RoHS |