Isolation Amplifier 1 Circuit 32-CDIP
Isolation Amplifier, 15kHz BW, 90dB CMR, 1.2mA FC, CDIP Product overview: 3650HG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kHz, 1.2mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15kHz, 1.2mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-3650HG can be used for catalog matching and distributor lookup.
Isolation Amplifier, 1 Func, 1414.214V Isolation-Min, 15MHz Band Width, MDIP32
Isolation Amplifier 1 Circuit 32-CDIP
IC OPAMP ISOLATION 1 CIRC 32CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 3650HG-ND | 687-3650HG | 3650HG | 3650HG | 3650HG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 15kHz 1.2mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | |||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | CDIP; "32-CDIP (0.900"", 22.86mm)" | Rail/Tube | DIP; DIP32 | DIP; CDIP; 32-CDIP (0.900\", 22.86mm) | 32-CDIP (0.900, 22.86mm) |
| Supply Voltage (VS) | 8 to 18 volts | 36 volts |