Isolation Amplifier, 1 Func, 1500V Isolation-Min, 70MHz Band Width, BIPolar, CDIP16
Isolation Amplifier 1 Circuit 16-CDIP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1190578-ISO102
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Isolation Amplifier, 70kHz BW, 1500V Isolation, CDIP Product overview: ISO102 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 1500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 1500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO102 can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifier 1 Circuit 16-CDIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO102 | ISO102-ND | 1190578-ISO102 | 687-ISO102 | ISO102 | ISO102 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO102 | 70kHz 1500V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | DIP; CDIP; CDIP16 | CDIP; "24-CDIP (0.600"", 15.24mm), 16 Leads" | Rail/Tube | 24-CDIP (0.600, 15.24mm), 16 Leads | DIP; CDIP; 24-CDIP (0.600\", 15.24mm), 16 Leads | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Source Current (IS) | 25 milliamps | 25 milliamps | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs |