Manufacturer: Texas Instruments
Win Source Part Number: 205616-ISO100AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 60kHz
Amplifier Type: Isolation
Slew Rate: 0.31 V/μs
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 18-CDIP BB
Supply Voltage - Operating: ±7 V to 18 V
Operating Supply Current: 8mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
ISOLATION AMPLIFIER, 750V ISOLATION-MIN, 60kHz BAND WIDTH, CDIP18, BOTTOM BRAZED, DIP-18 Product overview: ISO100AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 60kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 750V, 60kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO100AP can be used for catalog matching and distributor lookup.
Isolation Amplifier, 1 Func, 750V Isolation-Min, 0.06MHz Band Width, BIPolar, CDIP18
Isolation Amplifier 1 Circuit 18-CDIP
IC OPAMP ISOLATION 1 CIRC 18CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 205616-ISO100AP | 687-ISO100AP | ISO100AP | ISO100AP | ISO100AP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO100AP | 750V 60kHz DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 7 to 18 volts | 36 volts | |||
| Source Current (IS) | 8 milliamps | 8 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||
| Slew Rate | 0.3100 V/µs | 0.3100 V/µs | 0.3100 V/µs | 3.10E-7 V/µs | |
| Bandwidth | 0.0600 MHz | 0.0600 MHz | 0.0600 MHz |