Isolation Amplifier 1 Circuit 16-CDIP
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 20MHz Band Width, Hybrid, CDIP16
ISOLATION AMPLIFIER, 1500V ISOLATION-MIN, 20kHz BAND WIDTH, CDIP16, 0.600 INCH, SIDE BRAZED, HYBRID, CERAMIC, DIP-24/16 Product overview: ISO103B from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 20kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1500V, 20kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO103B can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO103B-ND | ISO103B | 687-ISO103B | ISO103B | ISO103B |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1500V 20kHz DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 90 milliamps | 90 milliamps | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | CDIP; "24-CDIP (0.600"", 15.24mm), 16 Leads" | DIP; CDIP; CDIP16 | Rail/Tube | DIP; CDIP; 24-CDIP (0.600\", 15.24mm), 16 Leads | 24-CDIP (0.600, 15.24mm), 16 Leads |
| Standards | RoHS | RoHS | RoHS |