Amphenol Aerospace Corporation Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 20 30 40 50 60 70 72 73 74 75 76 77 78 79 80 81 82 83 84 89
Product Name Notes
Amphenol offers a variety of special cylindrical filter connectors to fit your application, with custom machined shells along with application specific connectors.
Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modifications of the connector are available with EMP protection,...
Filter adapters present an effective and economical method of introducing EMI/EMP protection to an installed system. Adapters are available to inter-mate with all commonly used Mil-Spec connectors. Installation of the...
The “AN” Filter Connector is designed in configurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits. • Same dimensions as the non-filtered standard MIL-spec...
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment...
The Amphenol FPT Series combines the unique design features of the miniature PT series with EMI and EMP protection. Intermateable with MIL-DTL-26482 Series connectors and MIL-DTL-83723 connectors Quick, positive coupling...
The Amphenol® FJT Series space and weight saving design, coupled with a filter, gives high reliability. • Intermateable with MIL-DTL-38999/27599 Series IIconnec tors (see section Series II JT) • Quick...
The Amphenol® FLJT Series offers all the design features of the FJT plus a 100% “scoop-proof” contact protection design. •Intermountable with MIL-DTL-38999/27599 Series I connectors (see section Series I LJT)...

<< Prev Next >>