Amphenol Aerospace Corporation Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ43PD

Description
TV 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ43PD - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 PIN PLUG

TV 43C 23#20 20#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace - 96J3100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
96J3100
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace 96J3100
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ43PD 96J3100
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers