Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WG16PA

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26WG16PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WG16PA-ND
Circular Connector Assemblies 1178-D38999/26WG16PA-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
TV 16C 16#16 PIN PLUG

TV 16C 16#16 PIN PLUG

Buy Now
 - Amphenol D38999/26WG16PA - PEI-Genesis
Philadelphia, PA, United States
TV 16C 16#16 PIN PLUG CAD

TV 16C 16#16 PIN PLUG CAD

Buy Now
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Aerospace - 25K3758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Aerospace
25K3758
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Aerospace 25K3758
CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26WG16PA-ND D38999/26WG16PA Amphenol D38999/26WG16PA 25K3758
Product Name Circular Connector Assemblies Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 to 1250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details