Amphenol Aerospace Corporation Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace D38999/26WH35PN-LC

Description
TV 100C 100#22D PIN PLUG
Request a Quote Datasheet
Description
TV 100C 100#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 100C 100#22D PIN PLUG

TV 100C 100#22D PIN PLUG

Buy Now
 - Amphenol D38999/26WH35PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D PIN PLUG CAD

TV 100C 100#22D PIN PLUG CAD

Buy Now
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace - 25K3796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace
25K3796
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace 25K3796
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WH35PN-LC Amphenol D38999/26WH35PN-LC 25K3796
Product Name Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Ring Connectors - 53405-1-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
3 suppliers