Amphenol Aerospace Corporation Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace D38999/26WG39PA

Description
TV 39C 37#20 2#16 PIN PLUG
Request a Quote Datasheet
Description
TV 39C 37#20 2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 39C 37#20 2#16 PIN PLUG

TV 39C 37#20 2#16 PIN PLUG

Buy Now
 - Amphenol D38999/26WG39PA - PEI-Genesis
Philadelphia, PA, United States
TV 39C 37#20 2#16 PIN PLUG

TV 39C 37#20 2#16 PIN PLUG

Buy Now
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace - 25K3770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
25K3770
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace 25K3770
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WG39PA Amphenol D38999/26WG39PA 25K3770
Product Name Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data