Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WJ35SC

Description
TV 128C 128#22D SKT PLUG
Request a Quote Datasheet
Description
TV 128C 128#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 128C 128#22D SKT PLUG

TV 128C 128#22D SKT PLUG

Buy Now
 - Amphenol D38999/26WJ35SC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT PLUG CAD

TV 128C 128#22D SKT PLUG CAD

Buy Now
Circular Connector Assemblies - 1178-D38999/26WJ35SC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WJ35SC-ND
Circular Connector Assemblies 1178-D38999/26WJ35SC-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/26WJ35SC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26WJ35SC-ND
Circular Connector Assemblies 1202-D38999/26WJ35SC-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace - 96J3098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace
96J3098
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace 96J3098
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WJ35SC Amphenol D38999/26WJ35SC 1178-D38999/26WJ35SC-ND 96J3098
Product Name Circular Connector Assemblies Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-2709-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers