Amphenol Aerospace Corporation Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| QWL- a more compact heavy-duty design for industrial power and control applications These three series share the following common characteristics, which are critical to reliable heavy-duty connectors: Resistance to the... | |
| QWLD- for most power and control circuits Military (MIL-C-22992) qualified connectors and industrial equivalents available Increased shell size for greater durability than similar standard connectors | |
| The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment... | |
| The Amphenol® FSJT Series combines the unique design features of the scoop-proof FLJT Series with the standard mounting dimensions of JT types. • 100% scoop-proof design • Standard mounting dimensions... | |
| The HD38999 family of connectors was designed to work with existing mil-specified 38999 shells. To the end users familiar with standard 38999 connectors, this family of high density connectors will... | |
| Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance... | |
| Lightweight, Space Saving Design Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated... | |
| Lightweight, Space Saving Design Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations... | |
| Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” | |
| Quick positive coupling Audible, tactile, and visual indication of full coupling Waterproof - IP67 rated Inserts available in Neoprene and Viton* materials Low smoke/flame retardant inserts also available Operating temperature... | |
| Recommended operating voltage to 600 VAC (RMS) at sea level Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a... |
| << Prev | Next >> |