The Circular Connector Plug, part number 58T1604, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 79 crimp pin contacts. It utilizes a threaded coupling style for secure connections and does not support insert rotation. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications demanding high performance and reliability in harsh environments.
TV 79C 79#22D PIN PLUG CAD
79 Position Circular Connector Plug, Male Pins Crimp
TV 79C 79#22D PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 21-35, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26WG35PN | AD38999/26WG35PN-ND | D38999/26WG35PN | 95J9529 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 400 to 500 volts |