Amphenol Aerospace Corporation Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace D38999/26WG41PN-LC

Description
TV 41C 41#20 PIN PLUG
Request a Quote Datasheet
Description
TV 41C 41#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 41C 41#20 PIN PLUG

TV 41C 41#20 PIN PLUG

Buy Now
 - Amphenol D38999/26WG41PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 41C 41#20 PIN PLUG CAD

TV 41C 41#20 PIN PLUG CAD

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace - 25K3780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace
25K3780
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace 25K3780
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WG41PN-LC Amphenol D38999/26WG41PN-LC 25K3780
Product Name Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details