Amphenol Aerospace Corporation Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ35PB-LC

Description
TV 128C 128#22D PIN PLUG CAD
Request a Quote Datasheet
Description
TV 128C 128#22D PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ35PB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D PIN PLUG CAD

TV 128C 128#22D PIN PLUG CAD

Buy Now
TV 128C 128#22D PIN PLUG

TV 128C 128#22D PIN PLUG

Buy Now
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace - 25K3809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace
25K3809
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace 25K3809
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ35PB-LC D38999/26WJ35PB-LC 25K3809
Product Name Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823450-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details