Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WG41PN

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 21, 41 Position, Cable, part number 95J9533, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 41 crimp pin contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand high performance and reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 21, 41 Position, Cable, part number 95J9533, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 41 crimp pin contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand high performance and reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26WG41PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WG41PN-ND
Circular Connector Assemblies 1178-D38999/26WG41PN-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol D38999/26WG41PN - PEI-Genesis
Philadelphia, PA, United States
TV 41C 41#20 PIN PLUG CAD

TV 41C 41#20 PIN PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 41C 41#20 PIN PLUG

TV 41C 41#20 PIN PLUG

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace - 95J9533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace
95J9533
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace 95J9533
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Plug Rohs Compliant Amphenol Aerospace - 81AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Aerospace
81AC8199
Plug Rohs Compliant Amphenol Aerospace 81AC8199
PLUG ROHS COMPLIANT: NO

PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26WG41PN-ND Amphenol D38999/26WG41PN D38999/26WG41PN 95J9533 81AC8199
Product Name Circular Connector Assemblies Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace Plug Rohs Compliant Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products