Amphenol Aerospace Corporation Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ4PC

Description
TV 143C 48#20 8#16 PIN PLUG
Request a Quote Datasheet
Description
TV 143C 48#20 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ4PC - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace - 74K1155 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
74K1155
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace 74K1155
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ4PC D38999/26WJ4PC 74K1155
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data