Amphenol Aerospace Corporation Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ4AN

Description
TV 143C 48#20 8#16 PIN PLUG
Request a Quote Datasheet
Description
TV 143C 48#20 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ4AN - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace - 46K6444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
46K6444
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace 46K6444
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ4AN D38999/26WJ4AN 46K6444
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823447-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Terminal Keystone - 71H6561 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
2 suppliers
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details